TE Connectivity
1718762-1
Description
(MCON) 1.2mm Terminal
Request a Quote
Email Supplier
Description
(MCON) 1.2mm Terminal
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
1718762-1 |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-35 to 100 C (-31 to 212 F)
# of Contacts
5
Body Material
Polyamide 6
View Details
Mounting Options
H0.50/10-D
North American
20 AWG
View Details
Mounting Options
PCB
# of Contacts
8
Contacts Pitch
2.54 mm (0.10 inches)
View Details
3 suppliers