TE Connectivity Connectors >> Line Pressing Terminals 173682-1

Description
1.0MM TERMINAL
Request a Quote Datasheet
Description
1.0MM TERMINAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 173682-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.0MM TERMINAL

1.0MM TERMINAL

Buy Now
Futian, Shenzhen, China
Connectors >> Line Pressing Terminals
173682-1
Connectors >> Line Pressing Terminals 173682-1
- Line Pressing Terminals ROHS

- Line Pressing Terminals ROHS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks
Product Number 173682-1 173682-1
Product Name Connectors >> Line Pressing Terminals
Termination Options 1.0MM
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Through terminal block - 2002-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers