TE Connectivity Terminal Block, Earth Din, 1 Position, 22-8Awg; No. Of Positions Entrelec Te Connectivity 16511417

Description
TERMINAL BLOCK, EARTH DIN, 1 POSITION, 22-8AWG; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EARTH DIN, 1 POSITION, 22-8AWG; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Earth Din, 1 Position, 22-8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5654 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Earth Din, 1 Position, 22-8Awg; No. Of Positions Entrelec Te Connectivity
06WX5654
Terminal Block, Earth Din, 1 Position, 22-8Awg; No. Of Positions Entrelec Te Connectivity 06WX5654
TERMINAL BLOCK, EARTH DIN, 1 POSITION, 22-8AWG; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, EARTH DIN, 1 POSITION, 22-8AWG; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX5654
Product Name Terminal Block, Earth Din, 1 Position, 22-8Awg; No. Of Positions Entrelec Te Connectivity
North American 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546570-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Quadruple-deck terminal block - Ground terminal block - Through terminal block - 2002-4157 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers