TE Connectivity Connectors >> Line Pressing Terminals 171662-1

Description
1.8MM TERMINAL
Request a Quote Datasheet
Description
1.8MM TERMINAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 171662-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.8MM TERMINAL

1.8MM TERMINAL

Buy Now
Futian, Shenzhen, China
Connectors >> Line Pressing Terminals
171662-1
Connectors >> Line Pressing Terminals 171662-1
- Line Pressing Terminals ROHS

- Line Pressing Terminals ROHS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks
Product Number 171662-1 171662-1
Product Name Connectors >> Line Pressing Terminals
Termination Options 1.8MM
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CIMXX9V7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers