TE Connectivity Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity 16511510

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity - 19J3495 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity
19J3495
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity 19J3495
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 19J3495
Product Name Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity
North American 22 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-11D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers