TE Connectivity
Terminals
165028
Description
PIDG RING 12-10 6MM
Request a Quote
Email Supplier
Description
PIDG RING 12-10 6MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
165028 |
|
Product Name
|
Terminals |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Operating Temperature
-48 to 41 C (-55 to 105 F)
Body Material
Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Mounting Options
H0.75/10-D
North American
18 AWG
View Details
Mounting Options
PCB
# of Contacts
28
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers