TE Connectivity
Tools
1752356-3
Description
SUPPORT, TERMINAL
Request a Quote
Email Supplier
Description
SUPPORT, TERMINAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
1752356-3 |
|
Product Name
|
Tools |
Unlock Full Specs
to access all available technical data
Similar Products
Termination Options
Screw Clamp
Voltage Rating
300 volts
Current Rating
10 amps
View Details
Operating Temperature
-18 C (0 F)
Body Material
Ms nickel-plated, Niro steel
View Details
Mounting Options
H0.75/6-D
North American
18 AWG
View Details
Mounting Options
PCB
# of Contacts
4
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers