TE Connectivity PCB Terminal Blocks 172378-2

Description
Body Features Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Mount : Through Hole Dimensions Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 14 - 20 Electrical Characteristics Current Rating (Max) (AMP) : 6 Voltage Rating (VAC) : 350 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Color : Black Housing Material : PBT GF Identification Marking Marking Color : White Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screw Material : Steel Screw Plating Material : Nickel Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Mount : Through Hole Dimensions Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 14 - 20 Electrical Characteristics Current Rating (Max) (AMP) : 6 Voltage Rating (VAC) : 350 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Color : Black Housing Material : PBT GF Identification Marking Marking Color : White Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screw Material : Steel Screw Plating Material : Nickel Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 172378-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
172378-2
PCB Terminal Blocks 172378-2
Body Features Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Mount : Through Hole Dimensions Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 14 - 20 Electrical Characteristics Current Rating (Max) (AMP) : 6 Voltage Rating (VAC) : 350 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Color : Black Housing Material : PBT GF Identification Marking Marking Color : White Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screw Material : Steel Screw Plating Material : Nickel Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Wire Entry Angle : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ]
  • Contact Mount : Through Hole

Dimensions


  • Wire Size (MMSQ) : .2 - 2
  • Wire Size (AWG) : 14 - 20

Electrical Characteristics


  • Current Rating (Max) (AMP) : 6
  • Voltage Rating (VAC) : 350

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF

Identification Marking


  • Marking Color : White

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Vertical
  • Screw Flange : Without
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Screwless Terminal Block : No

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 15

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No
  • Terminal Block Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 172378-2
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -55 to 105 C (-67 to 221 F)
# of Contacts 20
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986830-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5626 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details