TE Connectivity Board to Board & Mezzanine Connectors 173681-1

Description
1.0MM TERMINAL
Request a Quote Datasheet
Description
1.0MM TERMINAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 173681-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
173681-1
Board to Board & Mezzanine Connectors 173681-1
1.0MM TERMINAL

1.0MM TERMINAL

Buy Now
Futian, Shenzhen, China
Connectors >> Line Pressing Terminals
173681-1
Connectors >> Line Pressing Terminals 173681-1
- Line Pressing Terminals ROHS

- Line Pressing Terminals ROHS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks
Product Number 173681-1 173681-1
Product Name Board to Board & Mezzanine Connectors Connectors >> Line Pressing Terminals
Termination Options 1.0MM
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546686-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
3 suppliers
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-03D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Component Terminal Block with Diode - 2001-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers