TE Connectivity
173706-1
Description
1.8MM TERMINAL
Request a Quote
Email Supplier
Description
1.8MM TERMINAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
173706-1 |
|
Termination Options
|
1.8MM
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Operating Temperature
-48 to 49 C (-55 to 120 F)
Body Material
Insulation: duroplast
View Details
Mounting Options
PCB
Termination Options
Screw Clamp
Approvals
CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Mounting Options
PCB
# of Contacts
10
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers