TE Connectivity Standard Terminal Block; No. Of Positions Entrelec Te Connectivity 16511316

Description
STANDARD TERMINAL BLOCK; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STANDARD TERMINAL BLOCK; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; No. Of Positions Entrelec Te Connectivity - 06WX5653 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; No. Of Positions Entrelec Te Connectivity
06WX5653
Standard Terminal Block; No. Of Positions Entrelec Te Connectivity 06WX5653
STANDARD TERMINAL BLOCK; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product Range:- RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX5653
Product Name Standard Terminal Block; No. Of Positions Entrelec Te Connectivity
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437664-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers