Win Source Electronics Datasheets for Slide Switches
Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position.
Slide Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090677-SSSS923200 Packaging: Bulk Type: General Purpose Termination: PC Pins Current Rating: 100 mA Length:... | |
| Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968777-SSSS914500 Packaging: Bulk Termination: PC Pins Current Rating: 100 mA Length: 13.3 mm Orientation:... | |
| Manufacturer: C&K Components Win Source Part Number: 901138-TS01ABE Series: TS Operating Temperature Range: -30°C ~ 85°C Features: Slide Switch SPDT Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right... | |
| Manufacturer: C&K Win Source Part Number: 798995-V70102SS05Q Series: V Packaging: Bulk Termination Style: Quick Connect - 0.110" (2.8mm) Operating Temperature Range: -30°C ~ 85°C Features: O - Marking Contact Finish:... | |
| Manufacturer: C&K Win Source Part Number: 813516-V80213MA08Q Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Features: No Marking Contact Finish: Silver Contact Material: Copper Actuator Material:... | |
| Manufacturer: Mitsumi Win Source Part Number: 838885-SSU-121BRT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance | |
| Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114925-STS1400PC04 Packaging: Bulk Type: Switch Number of Positions: 4 Termination: PC Pins, SMD/SMT Contact... | |
| Manufacturer: Tyco Electronics Win Source Part Number: 1262717-SW-335 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance | |
| Win Source Part Number: 1052093-V80212MS02Q Category: Switches>Slide Switches Series: V Termination Style: PC Pin Features: 115V-230V Marking Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyester, Glass Filled... | |
| Win Source Part Number: 1376217-V80214MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376248-V80202MS02QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376250-V70214MA08Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376253-V70113S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376254-V70213MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376255-V80114S205QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376256-V80212S205QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376257-V70113S205QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376258-V70113SS05Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376259-V70212S205QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376260-V70213S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376261-V80214S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376262-V80202MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376263-V70114MA08Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376264-V70112S205QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376265-V70212S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376266-V70212MA08Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376267-V80214MA08Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376268-V80214S205QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376269-V80213S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376270-V70213SS05Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376271-V80214SS05QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376272-V70212SS05QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376273-V70214S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376275-V80114SS05Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376276-V80202SS05Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376277-V80213MA08QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376279-V80213SL08Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376280-V70212SS05Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376282-V80212S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376284-V70213MA08Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376286-V80201MA08Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376287-V80202MA08Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376288-V70212MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376290-V70114MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376291-V70201MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376294-TS01CBE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376296-V80213MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376297-V80201MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376309-V80214MS02QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376329-V70201MS02QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376335-V80212MS02QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1380181-TSS41NGRA Category: Switches - Slide Switches Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr:... |
| << Prev |