C&K Components Slide Switches V70212SS05QE

Description
Slide Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Slide Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN11194-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN11194-ND
Slide Switches CKN11194-ND
Slide Switch SPDT Panel Mount

Slide Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Slide Switches - 1376272-V70212SS05QE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376272-V70212SS05QE
Switches - Slide Switches 1376272-V70212SS05QE
Win Source Part Number: 1376272-V70212SS05QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Features: 115V-230V Marking, Epoxy Sealed Terminals Base Product Number: V702 Mounting Type: Panel Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On (Line Voltage Selector) Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified

Win Source Part Number: 1376272-V70212SS05QE
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: 115V-230V Marking, Epoxy Sealed Terminals
Base Product Number: V702
Mounting Type: Panel Mount
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPDT
Switch Function: On-On (Line Voltage Selector)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified

Buy Now Datasheet
Switches - Slide Switches V70212SS05QE
SWITCH SLIDE SPDT 10A 125V

SWITCH SLIDE SPDT 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
V70212SS05QE
Slide Switches V70212SS05QE
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN11194-ND 1376272-V70212SS05QE V70212SS05QE V70212SS05QE
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Quick Connect/Blade
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -4 to 149 F (-20 to 65 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 7347309P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details