C&K Components Switches - Slide Switches V70114MS02Q

Description
Win Source Part Number: 1376290-V70114MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Features: O - Marking Base Product Number: V701 Mounting Type: Through Hole HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: PC Pin Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified
Request a Quote Datasheet
Description
Win Source Part Number: 1376290-V70114MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Features: O - Marking Base Product Number: V701 Mounting Type: Through Hole HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: PC Pin Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches - 1376290-V70114MS02Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376290-V70114MS02Q
Switches - Slide Switches 1376290-V70114MS02Q
Win Source Part Number: 1376290-V70114MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Features: O - Marking Base Product Number: V701 Mounting Type: Through Hole HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: PC Pin Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified

Win Source Part Number: 1376290-V70114MS02Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: O - Marking
Base Product Number: V701
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified

Buy Now Datasheet
Switches - Slide Switches V70114MS02Q
SWITCH SLIDE SPST 10A 125V

SWITCH SLIDE SPST 10A 125V

Supplier's Site
Slide C&k Components - 36AH0066 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
36AH0066
Slide C&k Components 36AH0066
SLIDE

SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
V70114MS02Q
Slide Switches V70114MS02Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1376290-V70114MS02Q V70114MS02Q 36AH0066 V70114MS02Q
Product Name Switches - Slide Switches Switches - Slide Switches Slide C&k Components Slide Switches
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON/OFF
Momentary Switch Function Other Momentary Contact; On-Off
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
View Details
Slide Switches - 7347359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MSN13ASW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details