C&K Components Slide Switches V70212SS05Q

Description
Slide Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Slide Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - V70212SS05Q-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
V70212SS05Q-ND
Slide Switches V70212SS05Q-ND
Slide Switch SPDT Panel Mount

Slide Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Slide Switches - 1376280-V70212SS05Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376280-V70212SS05Q
Switches - Slide Switches 1376280-V70212SS05Q
Win Source Part Number: 1376280-V70212SS05Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Bulk Product Status: Active Features: 115V-230V Marking Base Product Number: V702 Mounting Type: Panel Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On (Line Voltage Selector) Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified

Win Source Part Number: 1376280-V70212SS05Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Bulk
Product Status: Active
Features: 115V-230V Marking
Base Product Number: V702
Mounting Type: Panel Mount
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPDT
Switch Function: On-On (Line Voltage Selector)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified

Buy Now Datasheet
Slide C&k Components - 36AH0074 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
36AH0074
Slide C&k Components 36AH0074
SLIDE

SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
V70212SS05Q
Slide Switches V70212SS05Q
Slide Switches SPDT Screwdriver 10.1A 250VAC 28VDC

Slide Switches SPDT Screwdriver 10.1A 250VAC 28VDC

Buy Now Datasheet
Switches - Slide Switches V70212SS05Q
SWITCH SLIDE SPDT 10A 125V

SWITCH SLIDE SPDT 10A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number V70212SS05Q-ND 1376280-V70212SS05Q 36AH0074 V70212SS05Q V70212SS05Q
Product Name Slide Switches Switches - Slide Switches Slide C&k Components Slide Switches Switches - Slide Switches
Terminal Type Quick Connect/Blade
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 4 to 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MS22BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
5 suppliers
Slide Switches - 429498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 1825290-1 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
View Details
4 suppliers