C&K Components Slide Switches V80201MA08Q

Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN11149-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN11149-ND
Slide Switches CKN11149-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches - 1376286-V80201MA08Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376286-V80201MA08Q
Switches - Slide Switches 1376286-V80201MA08Q
Win Source Part Number: 1376286-V80201MA08Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Base Product Number: V802 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: DPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Standard Termination Style: PC Pin Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: 7.36mm Contact Timing: Not Specified

Win Source Part Number: 1376286-V80201MA08Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Base Product Number: V802
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: 7.36mm
Contact Timing: Not Specified

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
V80201MA08Q
Slide Switches V80201MA08Q
Slide Switches DPST RA PTH AG

Slide Switches DPST RA PTH AG

Buy Now Datasheet
Switches - Slide Switches V80201MA08Q
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site
Slide C&k Components - 36AH0097 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
36AH0097
Slide C&k Components 36AH0097
SLIDE

SLIDE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN11149-ND 1376286-V80201MA08Q V80201MA08Q V80201MA08Q 36AH0097
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches Slide C&k Components
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 4 to 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Slide - AS13CP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347319P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details