TE Connectivity Slide Switches TSS41NGRA

Description
Slide Switch 4PDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch 4PDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 450-1627-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1627-ND
Slide Switches 450-1627-ND
Slide Switch 4PDT Through Hole, Right Angle

Slide Switch 4PDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches - 1380181-TSS41NGRA - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1380181-TSS41NGRA
Switches - Slide Switches 1380181-TSS41NGRA
Win Source Part Number: 1380181-TSS41NGRA Category: Switches - Slide Switches Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: TE Connectivity ALCOSWITCH Switches Series: TSS Package: Bulk Product Status: Obsolete Base Product Number: TSS41 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9050 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Contact Finish: Gold Contact Material: Copper Circuit: 4PDT Switch Function: On-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 60,000 Cycles Electrical Life: 60,000 Cycles Operating Force: 200gf Actuator Material: Polybutylene Terephthalate (PBT) Switch Travel: 3.05mm Actuator Length: 2.79mm Contact Timing: Non-Shorting (BBM)

Win Source Part Number: 1380181-TSS41NGRA
Category: Switches - Slide Switches
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity ALCOSWITCH Switches
Series: TSS
Package: Bulk
Product Status: Obsolete
Base Product Number: TSS41
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Contact Finish: Gold
Contact Material: Copper
Circuit: 4PDT
Switch Function: On-On
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 60,000 Cycles
Electrical Life: 60,000 Cycles
Operating Force: 200gf
Actuator Material: Polybutylene Terephthalate (PBT)
Switch Travel: 3.05mm
Actuator Length: 2.79mm
Contact Timing: Non-Shorting (BBM)

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
TSS41NGRA
Slide Switches TSS41NGRA
Slide Switches 4PDT ON-NONE-ON HORIZONTAL

Slide Switches 4PDT ON-NONE-ON HORIZONTAL

Buy Now Datasheet
Switches - Slide Switches TSS41NGRA
SWITCH SLIDE 4PDT 0.4VA 20V

SWITCH SLIDE 4PDT 0.4VA 20V

Supplier's Site
Switch, Slide, 4Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 77B9252 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, 4Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity
77B9252
Switch, Slide, 4Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity 77B9252
SWITCH, SLIDE, 4PDT, 20V, THROUGH HOLE; Contact Configuration:4PDT; Switch Operation:On-On; Switch Mounting:-; Product Range:TSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SWITCH, SLIDE, 4PDT, 20V, THROUGH HOLE; Contact Configuration:4PDT; Switch Operation:On-On; Switch Mounting:-; Product Range:TSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 450-1627-ND 1380181-TSS41NGRA TSS41NGRA TSS41NGRA 77B9252
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches Switch, Slide, 4Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Straight PC Pins
Operating Temp -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications 4PDT 4PDT
Mechanical Life 60000 (#)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS24BP - NKK Switches
Specs
Actuator Type Flush Handle
Terminal Type PC Pin
Current Rating 0.4000 amps
View Details
5 suppliers
Slide Switches - MSSA211NG-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 149 F (-20 to 65 C)
View Details
2 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details