C&K Components Switches - Slide Switches V70212S205Q

Description
Win Source Part Number: 1376265-V70212S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Features: 115V-230V Marking Base Product Number: V702 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On (Line Voltage Selector) Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified
Request a Quote Datasheet
Description
Win Source Part Number: 1376265-V70212S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Features: 115V-230V Marking Base Product Number: V702 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On (Line Voltage Selector) Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches - 1376265-V70212S205Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376265-V70212S205Q
Switches - Slide Switches 1376265-V70212S205Q
Win Source Part Number: 1376265-V70212S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Features: 115V-230V Marking Base Product Number: V702 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On (Line Voltage Selector) Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified

Win Source Part Number: 1376265-V70212S205Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: 115V-230V Marking
Base Product Number: V702
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPDT
Switch Function: On-On (Line Voltage Selector)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
V70212S205Q
Slide Switches V70212S205Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet
Slide C&k Components - 36AH0076 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
36AH0076
Slide C&k Components 36AH0076
SLIDE

SLIDE

Supplier's Site
Switches - Slide Switches V70212S205Q
SWITCH SLIDE SPDT 10A 125V

SWITCH SLIDE SPDT 10A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1376265-V70212S205Q V70212S205Q 36AH0076 V70212S205Q
Product Name Switches - Slide Switches Slide Switches Slide C&k Components Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On (Line Voltage Selector)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Contact Configuration Te Connectivity - 30AC3536 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.0500 amps
View Details
Slide Switches - 429509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Subminiature Slide - AS23CH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers