C&K Components Switches - Slide Switches V70213S205Q

Description
Win Source Part Number: 1376260-V70213S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Features: No Marking Base Product Number: V702 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On (Line Voltage Selector) Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified
Request a Quote Datasheet
Description
Win Source Part Number: 1376260-V70213S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Features: No Marking Base Product Number: V702 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On (Line Voltage Selector) Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches - 1376260-V70213S205Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376260-V70213S205Q
Switches - Slide Switches 1376260-V70213S205Q
Win Source Part Number: 1376260-V70213S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Features: No Marking Base Product Number: V702 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On (Line Voltage Selector) Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified

Win Source Part Number: 1376260-V70213S205Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: No Marking
Base Product Number: V702
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPDT
Switch Function: On-On (Line Voltage Selector)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified

Buy Now Datasheet
Slide Switches - CKN11220-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN11220-ND
Slide Switches CKN11220-ND
Slide Switch SPDT Panel Mount, Snap-In

Slide Switch SPDT Panel Mount, Snap-In

Buy Now Datasheet
Slide C&k Components - 36AH0082 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
36AH0082
Slide C&k Components 36AH0082
SLIDE

SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
V70213S205Q
Slide Switches V70213S205Q
Slide Switches 10A 250VAC 30VDC SPDT Screwdriver QC

Slide Switches 10A 250VAC 30VDC SPDT Screwdriver QC

Buy Now Datasheet
Switches - Slide Switches V70213S205Q
SWITCH SLIDE SPDT 10A 125V

SWITCH SLIDE SPDT 10A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1376260-V70213S205Q CKN11220-ND 36AH0082 V70213S205Q V70213S205Q
Product Name Switches - Slide Switches Slide Switches Slide C&k Components Slide Switches Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High) ON / ON (Low / High)
Current Rating 4 to 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS11AP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switches - 1571982-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details