C&K Components Slide Switches V80201MS02Q

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - V80201MS02Q-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
V80201MS02Q-ND
Slide Switches V80201MS02Q-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches - 1376297-V80201MS02Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376297-V80201MS02Q
Switches - Slide Switches 1376297-V80201MS02Q
Win Source Part Number: 1376297-V80201MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Base Product Number: V802 Mounting Type: Through Hole HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: DPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Standard Termination Style: PC Pin Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: 7.36mm Contact Timing: Not Specified

Win Source Part Number: 1376297-V80201MS02Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Base Product Number: V802
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: 7.36mm
Contact Timing: Not Specified

Buy Now Datasheet
Switches - Slide Switches V80201MS02Q
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
V80201MS02Q
Slide Switches V80201MS02Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet
Slide C&k Components - 36AH0098 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
36AH0098
Slide C&k Components 36AH0098
SLIDE

SLIDE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number V80201MS02Q-ND 1376297-V80201MS02Q V80201MS02Q V80201MS02Q 36AH0098
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide Switches Slide C&k Components
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 4 to 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1825282-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.1000 amps
Base Material Metal
View Details
4 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MS23ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers