Win Source Part Number: 1376254-V70213MS02Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: No Marking
Base Product Number: V702
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPDT
Switch Function: On-On (Line Voltage Selector)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified
SWITCH SLIDE SPDT 10A 125V
SWITCH SLIDE SPDT 10A 125V
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376254-V70213MS02Q | V70213MS02Q | V70213MS02Q | V70213MS02Q |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | PC Pin | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||
| Current Rating | 10 amps | 10 amps |