C&K Components Switches - Slide Switches V70113S205QE

Description
Win Source Part Number: 1376257-V70113S205QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Bulk Product Status: Active Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9050 ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified
Request a Quote Datasheet
Description
Win Source Part Number: 1376257-V70113S205QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Bulk Product Status: Active Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9050 ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches - 1376257-V70113S205QE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376257-V70113S205QE
Switches - Slide Switches 1376257-V70113S205QE
Win Source Part Number: 1376257-V70113S205QE Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Bulk Product Status: Active Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9050 ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified

Win Source Part Number: 1376257-V70113S205QE
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9050
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified

Buy Now Datasheet
Slide C&k Components - 36AH0064 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
36AH0064
Slide C&k Components 36AH0064
SLIDE

SLIDE

Supplier's Site
Shenzhen, China
Switches - Slide Switches
V70113S205QE
Switches - Slide Switches V70113S205QE
POWER & LINE VOLTAGE SELECT SLID

POWER & LINE VOLTAGE SELECT SLID

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1376257-V70113S205QE 36AH0064 V70113S205QE
Product Name Switches - Slide Switches Slide C&k Components Switches - Slide Switches
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON/OFF
Momentary Switch Function Other Momentary Contact; On-Off
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 429492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details