C&K Components Slide Switches V70214S205Q

Description
Slide Switch SPDT Panel Mount, Snap-In
Request a Quote Datasheet
Description
Slide Switch SPDT Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN11307-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN11307-ND
Slide Switches CKN11307-ND
Slide Switch SPDT Panel Mount, Snap-In

Slide Switch SPDT Panel Mount, Snap-In

Buy Now Datasheet
Switches - Slide Switches - 1376273-V70214S205Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376273-V70214S205Q
Switches - Slide Switches 1376273-V70214S205Q
Win Source Part Number: 1376273-V70214S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Features: O - Marking Base Product Number: V702 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified

Win Source Part Number: 1376273-V70214S205Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: O - Marking
Base Product Number: V702
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified

Buy Now Datasheet
Switches - Slide Switches V70214S205Q
SWITCH SLIDE SPDT 10A 125V

SWITCH SLIDE SPDT 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
V70214S205Q
Slide Switches V70214S205Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet
Slide C&k Components - 36AH0084 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
36AH0084
Slide C&k Components 36AH0084
SLIDE

SLIDE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN11307-ND 1376273-V70214S205Q V70214S205Q V70214S205Q 36AH0084
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide Switches Slide C&k Components
Terminal Type Quick Connect/Blade
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 4 to 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1571984-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
3 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Subminiature Slide - AS13AP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers