TE Connectivity ™ Slide Switches - STS1400PC04 STS1400PC04

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114925-STS1400PC04 Packaging: Bulk Type: Switch Number of Positions: 4 Termination: PC Pins, SMD/SMT Contact Material: Silver Current Rating: 300 mA Length: 18.01114 mm Actuator Material: Acetal, Polyoxymethylene Orientation: Vertical Contact Plating: Silver Actuator Length: 4 mm Switch Travel: 2.5 mm Contact Resistance: 30 mΩ Contact Current Rating: 250 mA Mechanical Life: 10 kcycles Width: 6.1 mm Categories: Slide Switches Alternative Parts (Cross-Reference): 1825161-2; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 6.1 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Schedule B: 8536509050 Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Flammability Rating: UL94 HB Max Current Rating: 250 mA Throw Configuration: SP4T Contact Style: Shorting Tail Length: 2.4892 mm Max Operating Temperature: 60 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114925-STS1400PC04 Packaging: Bulk Type: Switch Number of Positions: 4 Termination: PC Pins, SMD/SMT Contact Material: Silver Current Rating: 300 mA Length: 18.01114 mm Actuator Material: Acetal, Polyoxymethylene Orientation: Vertical Contact Plating: Silver Actuator Length: 4 mm Switch Travel: 2.5 mm Contact Resistance: 30 mΩ Contact Current Rating: 250 mA Mechanical Life: 10 kcycles Width: 6.1 mm Categories: Slide Switches Alternative Parts (Cross-Reference): 1825161-2; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 6.1 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Schedule B: 8536509050 Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Flammability Rating: UL94 HB Max Current Rating: 250 mA Throw Configuration: SP4T Contact Style: Shorting Tail Length: 2.4892 mm Max Operating Temperature: 60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - STS1400PC04 - 1114925-STS1400PC04 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - STS1400PC04
1114925-STS1400PC04
Slide Switches - STS1400PC04 1114925-STS1400PC04
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114925-STS1400PC04 Packaging: Bulk Type: Switch Number of Positions: 4 Termination: PC Pins, SMD/SMT Contact Material: Silver Current Rating: 300 mA Length: 18.01114 mm Actuator Material: Acetal, Polyoxymethylene Orientation: Vertical Contact Plating: Silver Actuator Length: 4 mm Switch Travel: 2.5 mm Contact Resistance: 30 mΩ Contact Current Rating: 250 mA Mechanical Life: 10 kcycles Width: 6.1 mm Categories: Slide Switches Alternative Parts (Cross-Reference): 1825161-2; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 6.1 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Schedule B: 8536509050 Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Flammability Rating: UL94 HB Max Current Rating: 250 mA Throw Configuration: SP4T Contact Style: Shorting Tail Length: 2.4892 mm Max Operating Temperature: 60 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114925-STS1400PC04
Packaging: Bulk
Type: Switch
Number of Positions: 4
Termination: PC Pins, SMD/SMT
Contact Material: Silver
Current Rating: 300 mA
Length: 18.01114 mm
Actuator Material: Acetal, Polyoxymethylene
Orientation: Vertical
Contact Plating: Silver
Actuator Length: 4 mm
Switch Travel: 2.5 mm
Contact Resistance: 30 mΩ
Contact Current Rating: 250 mA
Mechanical Life: 10 kcycles
Width: 6.1 mm
Categories: Slide Switches
Alternative Parts (Cross-Reference): 1825161-2;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 6.1 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Schedule B: 8536509050
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 125 V
Flammability Rating: UL94 HB
Max Current Rating: 250 mA
Throw Configuration: SP4T
Contact Style: Shorting
Tail Length: 2.4892 mm
Max Operating Temperature: 60 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Slide Switches
Product Number 1114925-STS1400PC04
Product Name Slide Switches - STS1400PC04
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Ultra-Miniature Slide - SS22SBH4 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
DIP Switches - 1825057-7 - ODG (Origin Data Global)
Specs
Terminal Type PC Pin
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details