C&K Components Slide Switches TS01ABE

Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKC5120-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC5120-ND
Slide Switches CKC5120-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Slide Switches - TS01ABE
901138-TS01ABE
Slide Switches - TS01ABE 901138-TS01ABE
Manufacturer: C&K Components Win Source Part Number: 901138-TS01ABE Series: TS Operating Temperature Range: -30°C ~ 85°C Features: Slide Switch SPDT Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: TS01 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: *TS01ABE, CKC5120, TS01ABE-ND, Q7562539, 2266-TS01ABE

Manufacturer: C&K Components
Win Source Part Number: 901138-TS01ABE
Series: TS
Operating Temperature Range: -30°C ~ 85°C
Features: Slide Switch SPDT Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: TS01
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: *TS01ABE, CKC5120, TS01ABE-ND, Q7562539, 2266-TS01ABE

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
TS01ABE
Slide Switches TS01ABE
Slide Switches SPDT ON-ON R/A

Slide Switches SPDT ON-ON R/A

Buy Now Datasheet
Switches - Slide Switches - TS01ABE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
TS01ABE
Switches - Slide Switches TS01ABE
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Slide Switch, Spdt, 3A, 20V, Tht; Contact Configuration C&k Components - 35AH7941 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 3A, 20V, Tht; Contact Configuration C&k Components
35AH7941
Slide Switch, Spdt, 3A, 20V, Tht; Contact Configuration C&k Components 35AH7941
SLIDE SWITCH, SPDT, 3A, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:TS Series; Contact Current Max:3A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 3A, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:TS Series; Contact Current Max:3A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site
Slide Switch, Ts Series, Spdt, Right Angle, Through Hole, 3 A, 20 V Rohs Compliant C&k Components - 79X5918 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Ts Series, Spdt, Right Angle, Through Hole, 3 A, 20 V Rohs Compliant C&k Components
79X5918
Slide Switch, Ts Series, Spdt, Right Angle, Through Hole, 3 A, 20 V Rohs Compliant C&k Components 79X5918
Slide Switch, TS Series, SPDT, Right Angle, Through Hole, 3 A, 20 V RoHS Compliant: Yes

Slide Switch, TS Series, SPDT, Right Angle, Through Hole, 3 A, 20 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKC5120-ND 901138-TS01ABE TS01ABE TS01ABE 35AH7941 79X5918
Product Name Slide Switches Slide Switches - TS01ABE Slide Switches Switches - Slide Switches Slide Switch, Spdt, 3A, 20V, Tht; Contact Configuration C&k Components Slide Switch, Ts Series, Spdt, Right Angle, Through Hole, 3 A, 20 V Rohs Compliant C&k Components
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Ultra-Miniature Slide & Piano DIP - JS0308PP4 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.0250 amps
View Details
Slide Switches - 450-2431-2-ND - DigiKey
Specs
Terminal Type Surface Mount Technology; Gull Wing
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details