Win Source Part Number: 1376264-V70112S205QE
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: 115V-230V Marking, Epoxy Sealed Terminals
Base Product Number: V701
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified
SWITCH SLIDE SPST 10A 125V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376264-V70112S205QE | 36AH0060 | V70112S205QE | V70112S205QE |
| Product Name | Switches - Slide Switches | Slide C&k Components | Switches - Slide Switches | Slide Switches |
| Operating Temp | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | ON/OFF | |||
| Momentary Switch Function | Other Momentary Contact; On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST); SPST |