Win Source Part Number: 1376258-V70113SS05Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Bulk
Product Status: Active
Features: No Marking
Base Product Number: V701
Mounting Type: Panel Mount
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified
Slide Switch SPST Panel Mount
Slide Switches SPST Screwdriver 10.1A 250VAC 28VDC
SWITCH SLIDE SPST 10A 125V
SLIDE SWITCH, SPST, 10A, 125V, PANEL; Contact Configuration:SPST; Switch Operation:On-Off; Switch Mounting:Panel; Product Range:V Series; Contact Current Max:10A; Contact Voltage AC Max:125V; Contact Voltage DC Max:-; RoHS Compliant: Yes
SLIDE SWITCH, SPST, 10A, 125VAC, PANEL; Contact Configuration:SPST; Switch Operation:On-Off; Switch Mounting:Panel Mount; Product Range:V Series; Contact Current Max:10A; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
SWITCH SLIDE SPST 10A 125V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376258-V70113SS05Q | CKC3009-ND | V70113SS05Q | V70113SS05Q | 82AC3759 | 36AH0061 | V70113SS05Q |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spst, 10A, 125V, Panel; Contact Configuration C&k Components | Slide Switch, Spst, 10A, 125Vac, Panel; Contact Configuration C&k Components | Slide Switches |
| Terminal Type | Quick Connect/Blade | Panel | Panel Mount | Quick Connect - 0.110" (2.8mm) | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||||
| Maintained Switch Function | Maintained; ON/OFF | ON/OFF | |||||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST | ||
| Current Rating | 4 to 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |