C&K Components Switches - Slide Switches V80114SS05Q

Description
Win Source Part Number: 1376275-V80114SS05Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Bulk Product Status: Active Features: O - Marking Base Product Number: V801 Mounting Type: Panel Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: DPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified
Request a Quote Datasheet
Description
Win Source Part Number: 1376275-V80114SS05Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Bulk Product Status: Active Features: O - Marking Base Product Number: V801 Mounting Type: Panel Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: DPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches - 1376275-V80114SS05Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376275-V80114SS05Q
Switches - Slide Switches 1376275-V80114SS05Q
Win Source Part Number: 1376275-V80114SS05Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Bulk Product Status: Active Features: O - Marking Base Product Number: V801 Mounting Type: Panel Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: DPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified

Win Source Part Number: 1376275-V80114SS05Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Bulk
Product Status: Active
Features: O - Marking
Base Product Number: V801
Mounting Type: Panel Mount
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: DPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified

Buy Now Datasheet
Slide Switches - CKN9156-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN9156-ND
Slide Switches CKN9156-ND
Slide Switch DPST Panel Mount

Slide Switch DPST Panel Mount

Buy Now Datasheet
Switches - Slide Switches V80114SS05Q
SWITCH SLIDE DPST 10A 125V

SWITCH SLIDE DPST 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
V80114SS05Q
Slide Switches V80114SS05Q
Slide Switches SWITCH VOLT SELECT DPST 10A QC

Slide Switches SWITCH VOLT SELECT DPST 10A QC

Buy Now Datasheet
Slide Switches - V80114SS05Q - ODG (Origin Data Global)
Shenzhen, China
Slide Switches
V80114SS05Q
Slide Switches V80114SS05Q
SWITCH SLIDE DPST 10A 125V

SWITCH SLIDE DPST 10A 125V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1376275-V80114SS05Q CKN9156-ND V80114SS05Q V80114SS05Q V80114SS05Q
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches Slide Switches Slide Switches
Terminal Type Quick Connect/Blade Quick Connect - 0.110" (2.8mm)
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST DPST
Current Rating 4 to 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
SWITCH SLIDE DIP SPST 25MA 24V - 558-JS0104AP4-S - Utmel Electronic Limited
Specs
Terminal Type PC Pin
Operating Temp -13 F (-25 C)
Pole & Throw Specifications Single Pole, Single Throw (SPST)
View Details
Slide Switch, Spdt, 0.3A, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity - 14N4012 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.3000 amps
View Details
2 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details