Win Source Part Number: 1376253-V70113S205Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Bulk
Product Status: Active
Features: No Marking
Base Product Number: V701
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified
Slide Switch SPST Panel Mount, Snap-In
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376253-V70113S205Q | CKN11969-ND | V70113S205Q | V70113S205Q | V70113S205Q | 36AH0063 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide C&k Components |
| Terminal Type | Quick Connect/Blade | Quick Connect - 0.110" (2.8mm) | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | Maintained; ON/OFF | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) | SPST | Single Pole, Single Throw (SPST); SPST | |||
| Current Rating | 4 to 10 amps | 10 amps | 10 amps |