Slide Switch DPDT Through Hole
Win Source Part Number: 1376335-V80212MS02QE
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Bulk
Product Status: Active
Features: 115V-230V Marking, Epoxy Sealed Terminals
Base Product Number: V802
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: DPDT
Switch Function: On-On (Line Voltage Selector)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified
SLIDE SWITCH, DPDT, 10.1A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-Off-On;
Slide Switches SLIDE SWITCH DPDT Through Hole
SWITCH SLIDE DPDT 10A 125V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKC3006-ND | 1376335-V80212MS02QE | 36AH0107 | V80212MS02QE | V80212MS02QE |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 10.1A, 125Vac, Tht; Contact Configuration C&k Components | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |