C & K V80212MS02Q Slide Switch
Slide Switch DPDT Through Hole
Win Source Part Number: 1052093-V80212MS02Q
Category: Switches>Slide Switches
Series: V
Termination Style: PC Pin
Features: 115V-230V Marking
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyester, Glass Filled
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On (Line Voltage Selector)
Actuator Type: Screwdriver Slot
Actuator Length: Flush
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): V80212MA08Q; V80212SS05Q; V80213MA08Q; CS22BNW03; 25146NAH; 1825010-1V802-12-MS-
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC), 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *V80212MS02Q,CKC3001
Base Product Number: V802
SLIDE SWITCH, DPDT, 10.1A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-Off-On;
SWITCH SLIDE DPDT 10A 125V
SWITCH SLIDE DPDT 10A 125V
V Series, Power and Line Voltage Select Slide Switches
Rated: 10.1 A @ 125 VAC; 4 A @ 28 VDC; 2 (0.5) A @ 250 VAC, T85. Actuator: Polyester, red, with 115 V-230 V markings except Mfr.'s Type V80201SS05Q which has polyester, black, no marking. Housing: Nylon, black. Contacts and Terminals: Copper, silver-plated. Panel Mounting: 0.140" (3.56) dia. holes, 1.338" (34.00) spacing. Circuitry is DPDT, UL recognized, CSA certified, VDE approved.
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 7931800P | CKC3001-ND | 1052093-V80212MS02Q | 36AH0106 | V80212MS02Q | V80212MS02Q | V80212MS02Q | 70128564 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 10.1A, 125Vac, Tht; Contact Configuration C&k Components | Switches - Slide Switches | Slide Switches | Slide Switches | Switch, POWER & SELECT, Slide, 10.1A@125VAC;4A@28VDC;5A@250VAC, DPDT |
| Terminal Type | PC Terminal | Straight PC Pins | Through Hole | PC Pin | Through Hole | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | DPDT | Double Pole, Double Throw (DPDT) | |
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ? to 185 F (? to 85 C) | ||||
| Maintained Switch Function | ON / ON (Low / High) | ON / ON (Low / High) | ||||||
| Current Rating | 4 to 10 amps | 10.1 amps | 10 amps | 10 amps | 4 to 10 amps |