C&K Components Slide Switches V80213MA08Q

Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKC3012-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC3012-ND
Slide Switches CKC3012-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Slide Switches - V80213MA08Q
813516-V80213MA08Q
Slide Switches - V80213MA08Q 813516-V80213MA08Q
Manufacturer: C&K Win Source Part Number: 813516-V80213MA08Q Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Features: No Marking Contact Finish: Silver Contact Material: Copper Actuator Material: Polyester, Glass Filled Voltage Rating - AC: 125V Voltage Rating - DC: 30V Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Screwdriver Slot Actuator Length: Flush Electrical Life: 10,000 Cycles Temperature Range - Operating: -30°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC), 4A (DC)

Manufacturer: C&K
Win Source Part Number: 813516-V80213MA08Q
Packaging: Tray
Termination Style: PC Pin
Mounting Style: Through Hole, Right Angle
Features: No Marking
Contact Finish: Silver
Contact Material: Copper
Actuator Material: Polyester, Glass Filled
Voltage Rating - AC: 125V
Voltage Rating - DC: 30V
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Screwdriver Slot
Actuator Length: Flush
Electrical Life: 10,000 Cycles
Temperature Range - Operating: -30°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC), 4A (DC)

Buy Now
Slide Switch, Dpdt, 10A, 125Vac, Tht; Contact Configuration C&k Components - 36AH0113 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 10A, 125Vac, Tht; Contact Configuration C&k Components
36AH0113
Slide Switch, Dpdt, 10A, 125Vac, Tht; Contact Configuration C&k Components 36AH0113
SLIDE SWITCH, DPDT, 10A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:V Series; Contact Current Max:10A; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 10A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:V Series; Contact Current Max:10A; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site
Switches - Slide Switches V80213MA08Q
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
V80213MA08Q
Slide Switches V80213MA08Q
Slide Switches DPDT Screwdriver 10.1A 250VAC 28VDC

Slide Switches DPDT Screwdriver 10.1A 250VAC 28VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKC3012-ND 813516-V80213MA08Q 36AH0113 V80213MA08Q V80213MA08Q
Product Name Slide Switches Slide Switches - V80213MA08Q Slide Switch, Dpdt, 10A, 125Vac, Tht; Contact Configuration C&k Components Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins Through Hole
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 4 to 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 360-MSN13ASG30-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details