Slide Switch DPDT Through Hole
Win Source Part Number: 1376296-V80213MS02Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Bulk
Product Status: Active
Features: No Marking
Base Product Number: V802
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified
SWITCH SLIDE DPDT 10A 125V
SLIDE SWITCH, DPDT, 10A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:V Series; Contact Current Max:10A; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
SLIDE SWITCH, DPDT, 10A, 125V, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:V Series; Contact Current Max:10A; Contact Voltage AC Max:125V; Contact Voltage DC Max:-; RoHS Compliant: Yes
Slide Switches DPDT Screwdriver 10.1A 250VAC 28VDC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKC3007-ND | 1376296-V80213MS02Q | V80213MS02Q | 36AH0115 | V80213MS02Q |
| Product Name | Slide Switches | Switches - Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 10A, 125Vac, Tht; Contact Configuration C&k Components | Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Current Rating | 4 to 10 amps | 10 amps | 10 amps |