Slide Switch SPST Panel Mount
Manufacturer: C&K
Win Source Part Number: 798995-V70102SS05Q
Series: V
Packaging: Bulk
Termination Style: Quick Connect - 0.110" (2.8mm)
Operating Temperature Range: -30°C ~ 85°C
Features: O - Marking
Contact Finish: Silver
Contact Material: Copper
Current Rating: 10A (AC), 4A (DC)
Actuator Material: Polyester, Glass Filled
Voltage Rating - AC: 125V
Voltage Rating - DC: 30V
Mounting: Panel Mount
Circuit: SPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 7.36mm
Electrical Life: 10,000 Cycles
Family Name: V
Categories: Switches
Introduction Date: December 05, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
SWITCH SLIDE SPST 10A 125V
Slide Switches SWITCH SLIDE SPST PANEL MOUNT QC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9937-ND | 798995-V70102SS05Q | 36AH0057 | V70102SS05Q | V70102SS05Q |
| Product Name | Slide Switches | Slide Switches - V70102SS05Q | Slide C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Quick Connect/Blade | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | Maintained; ON/OFF | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | |||
| Current Rating | 4 to 10 amps | 10 amps |