Win Source Part Number: 1376294-TS01CBE
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: TS
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: TS01
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Contact Finish: Gold
Contact Material: Copper Alloy
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 60,000 Cycles
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 3.05mm
Actuator Length: 3.10mm
Contact Timing: Not Specified
Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 0.4VA 20V
SWITCH SLIDE SPDT 0.4VA 20V
SLIDE SWITCH, SPDT, 0.4A, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-None-On
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376294-TS01CBE | CKC5122-ND | TS01CBE | TS01CBE | TS01CBE | 35AH7945 |
| Product Name | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.4A, 20V, Tht; Contact Configuration C&k Components |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | PC Pin | Through Hole | |||
| Features | Illuminated Switch | |||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |