Alps Electric Co., Ltd. Slide Switches - SSSS923200 SSSS923200

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090677-SSSS923200 Packaging: Bulk Type: General Purpose Termination: PC Pins Current Rating: 100 mA Length: 14 mm Contact Current Rating: 100 mA Mechanical Life: 10 kcycles Number of Pins: 3 Illumination Type: Non-Illuminated Categories: Slide Switches Alternative Parts (Cross-Reference): OS202011MS2QN1; OS202011MA0QN1; OS202011MA0QS1; SSSF021900; SS22SDP2; SS22SBH2; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 7.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 100 mA Throw Configuration: DP3T, DPDT
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090677-SSSS923200 Packaging: Bulk Type: General Purpose Termination: PC Pins Current Rating: 100 mA Length: 14 mm Contact Current Rating: 100 mA Mechanical Life: 10 kcycles Number of Pins: 3 Illumination Type: Non-Illuminated Categories: Slide Switches Alternative Parts (Cross-Reference): OS202011MS2QN1; OS202011MA0QN1; OS202011MA0QS1; SSSF021900; SS22SDP2; SS22SBH2; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 7.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 100 mA Throw Configuration: DP3T, DPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSSS923200 - 1090677-SSSS923200 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SSSS923200
1090677-SSSS923200
Slide Switches - SSSS923200 1090677-SSSS923200
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090677-SSSS923200 Packaging: Bulk Type: General Purpose Termination: PC Pins Current Rating: 100 mA Length: 14 mm Contact Current Rating: 100 mA Mechanical Life: 10 kcycles Number of Pins: 3 Illumination Type: Non-Illuminated Categories: Slide Switches Alternative Parts (Cross-Reference): OS202011MS2QN1; OS202011MA0QN1; OS202011MA0QS1; SSSF021900; SS22SDP2; SS22SBH2; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 7.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 100 mA Throw Configuration: DP3T, DPDT

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090677-SSSS923200
Packaging: Bulk
Type: General Purpose
Termination: PC Pins
Current Rating: 100 mA
Length: 14 mm
Contact Current Rating: 100 mA
Mechanical Life: 10 kcycles
Number of Pins: 3
Illumination Type: Non-Illuminated
Categories: Slide Switches
Alternative Parts (Cross-Reference): OS202011MS2QN1; OS202011MA0QN1; OS202011MA0QS1; SSSF021900; SS22SDP2; SS22SBH2;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 7.2 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Max Current Rating: 100 mA
Throw Configuration: DP3T, DPDT

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SSSS923200
Slide Switches SSSS923200
Slide Switches Vert 2 Poles 3 Pos 4mm Length

Slide Switches Vert 2 Poles 3 Pos 4mm Length

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1090677-SSSS923200 SSSS923200
Product Name Slide Switches - SSSS923200 Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Slide Switches - 2300-MSN12ASW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details