C&K Components Slide Switches V80212S205Q

Description
Slide Switch DPDT Panel Mount, Snap-In
Request a Quote Datasheet
Description
Slide Switch DPDT Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKC3005-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC3005-ND
Slide Switches CKC3005-ND
Slide Switch DPDT Panel Mount, Snap-In

Slide Switch DPDT Panel Mount, Snap-In

Buy Now Datasheet
Switches - Slide Switches - 1376282-V80212S205Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376282-V80212S205Q
Switches - Slide Switches 1376282-V80212S205Q
Win Source Part Number: 1376282-V80212S205Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Bulk Product Status: Active Features: 115V-230V Marking Base Product Number: V802 Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: DPDT Switch Function: On-On (Line Voltage Selector) Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Screwdriver Slot Termination Style: Quick Connect - 0.110" (2.8mm) Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: Flush Contact Timing: Not Specified

Win Source Part Number: 1376282-V80212S205Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Bulk
Product Status: Active
Features: 115V-230V Marking
Base Product Number: V802
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: DPDT
Switch Function: On-On (Line Voltage Selector)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified

Buy Now Datasheet
Switch, Slide, Power and Line Voltage; DPDT; Snap-In Panel; Quick Connect - 70128228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Slide, Power and Line Voltage; DPDT; Snap-In Panel; Quick Connect
70128228
Switch, Slide, Power and Line Voltage; DPDT; Snap-In Panel; Quick Connect 70128228
Switch, Slide, Power and Line Voltage; DPDT; Snap-In Panel; Quick Connect

Switch, Slide, Power and Line Voltage; DPDT; Snap-In Panel; Quick Connect

Supplier's Site
Slide Switch, Dpdt, 10.1A, 250Vac, Panel; Contact Configuration C&k Components - 36AH0111 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 10.1A, 250Vac, Panel; Contact Configuration C&k Components
36AH0111
Slide Switch, Dpdt, 10.1A, 250Vac, Panel; Contact Configuration C&k Components 36AH0111
SLIDE SWITCH, DPDT, 10.1A, 250VAC, PANEL; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Panel Mount; Product Range:V Series; Contact Current Max:10.1A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 10.1A, 250VAC, PANEL; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Panel Mount; Product Range:V Series; Contact Current Max:10.1A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site
Slide Switch, V Series, Dpdt, Vertical, Panel, 10.1 A, 250 V Rohs Compliant C&k Components - 79X5923 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, V Series, Dpdt, Vertical, Panel, 10.1 A, 250 V Rohs Compliant C&k Components
79X5923
Slide Switch, V Series, Dpdt, Vertical, Panel, 10.1 A, 250 V Rohs Compliant C&k Components 79X5923
Slide Switch, V Series, DPDT, Vertical, Panel, 10.1 A, 250 V RoHS Compliant: Yes

Slide Switch, V Series, DPDT, Vertical, Panel, 10.1 A, 250 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
V80212S205Q
Slide Switches V80212S205Q
Slide Switches Slide DPDT 10.1A QC

Slide Switches Slide DPDT 10.1A QC

Buy Now Datasheet
Switches - Slide Switches V80212S205Q
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKC3005-ND 1376282-V80212S205Q 70128228 36AH0111 79X5923 V80212S205Q V80212S205Q
Product Name Slide Switches Switches - Slide Switches Switch, Slide, Power and Line Voltage; DPDT; Snap-In Panel; Quick Connect Slide Switch, Dpdt, 10.1A, 250Vac, Panel; Contact Configuration C&k Components Slide Switch, V Series, Dpdt, Vertical, Panel, 10.1 A, 250 V Rohs Compliant C&k Components Slide Switches Switches - Slide Switches
Terminal Type Quick Connect/Blade Panel Mount
Operating Temp -22 to 185 F (-30 to 85 C) ? to 185 F (? to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 4 to 10 amps 10.1 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MSN24BSG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 2-1825010-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
4 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details