Win Source Part Number: 1376255-V80114S205QE
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: O - Marking, Epoxy Sealed Terminals
Base Product Number: V801
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: DPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: Quick Connect - 0.110" (2.8mm)
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified
SWITCH SLIDE DPST 10A 125V
SWITCH SLIDE DPST 10A 125V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376255-V80114S205QE | V80114S205QE | 36AH0096 | V80114S205QE | V80114S205QE |
| Product Name | Switches - Slide Switches | Slide Switches | Slide C&k Components | Slide Switches | Switches - Slide Switches |
| Terminal Type | Quick Connect - 0.110" (2.8mm) | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Pole & Throw Specifications | DPST | Double Pole, Single Throw (DPST); DPST | |||
| Current Rating | 10 amps | 10 amps |