Littelfuse, Inc. Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95410 95410

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications
Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95410 - 95410 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95410
95410
Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95410 95410
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
95410
Keylock Switches 95410
Keylock Switches SW IGNST 4POS

Keylock Switches SW IGNST 4POS

Buy Now

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 95410 95410
Product Name Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95410 Keylock Switches
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - CKL12ATW01-077-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details