Littelfuse, Inc. Windshield Wiper Rotary Switch 75217-04

Description
For two motors. For use with Johnson Electric (formerly United Technologies) motors. Black plastic knob with metal insert and set screw, white imprint. Plated steel case 1 3/8" (34.9mm) diameter, 3/8" (9.5mm) long. Mounting stem 7/16" -28 thread, .38" (9.6mm) long. 6 blade terminals.
Request a Quote Datasheet
Description
For two motors. For use with Johnson Electric (formerly United Technologies) motors. Black plastic knob with metal insert and set screw, white imprint. Plated steel case 1 3/8" (34.9mm) diameter, 3/8" (9.5mm) long. Mounting stem 7/16" -28 thread, .38" (9.6mm) long. 6 blade terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Windshield Wiper Rotary Switch - 75217-04 - Littelfuse, Inc.
Rosemont, IL, United States
Windshield Wiper Rotary Switch
75217-04
Windshield Wiper Rotary Switch 75217-04
For two motors. For use with Johnson Electric (formerly United Technologies) motors. Black plastic knob with metal insert and set screw, white imprint. Plated steel case 1 3/8" (34.9mm) diameter, 3/8" (9.5mm) long. Mounting stem 7/16" -28 thread, .38" (9.6mm) long. 6 blade terminals.

For two motors. For use with Johnson Electric (formerly United Technologies) motors. Black plastic knob with metal insert and set screw, white imprint. Plated steel case 1 3/8" (34.9mm) diameter, 3/8" (9.5mm) long. Mounting stem 7/16" -28 thread, .38" (9.6mm) long. 6 blade terminals.

Supplier's Site Datasheet
Selector Switches - F8986-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F8986-ND
Selector Switches F8986-ND
Selector Switch 3 Position 10A (DC) Panel Mount

Selector Switch 3 Position 10A (DC) Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
75217-04
Rotary Switches 75217-04
Rotary Switches SW W/W

Rotary Switches SW W/W

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 75217-04 F8986-ND 75217-04
Product Name Windshield Wiper Rotary Switch Selector Switches Rotary Switches
Construction Single
Actuator Type Knobbed Shaft
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details