Littelfuse, Inc. Windshield Wiper Rotary Switch 75221-09

Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation
Request a Quote Datasheet
Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Windshield Wiper Rotary Switch - 75221-09 - Littelfuse, Inc.
Rosemont, IL, United States
Windshield Wiper Rotary Switch
75221-09
Windshield Wiper Rotary Switch 75221-09
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation

Supplier's Site Datasheet
Selector Switches - F8988-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F8988-ND
Selector Switches F8988-ND
Selector Switch 3 Position 6A (DC) Panel Mount

Selector Switch 3 Position 6A (DC) Panel Mount

Buy Now Datasheet
Littelfuse 75221-09 Electric Two-Speed Wiper Switch, Zinc Plated - 43916 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 75221-09 Electric Two-Speed Wiper Switch, Zinc Plated
43916
Littelfuse 75221-09 Electric Two-Speed Wiper Switch, Zinc Plated 43916
Littelfuse 75221-09 Electric Two-Speed Wiper Switch Category: Wiper Switches Manufacturer: Littelfuse Black plastic knob with metal insert and set screw, white imprint Plated steel case 1 3/8" (34.9 mm) diameter, 3/8" (9.5 mm) long Mounting stem 7/16" -28 thread, 3/8" long Case Material: Zinc die-cast Ignition-proof: Wiper-J112A/Washer-J 234
  • Littelfuse 75221-09 Electric Two-Speed Wiper Switch
  • Category: Wiper Switches
  • Manufacturer: Littelfuse
  • Black plastic knob with metal insert and set screw, white imprint
  • Plated steel case 1 3/8" (34.9 mm) diameter, 3/8" (9.5 mm) long
  • Mounting stem 7/16" -28 thread, 3/8" long
  • Case Material: Zinc die-cast
  • Ignition-proof: Wiper-J112A/Washer-J234
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
75221-09
Rotary Switches 75221-09
Rotary Switches SW,ROT,3POS,W-W,BLD, KNOB

Rotary Switches SW,ROT,3POS,W-W,BLD,KNOB

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 75221-09 F8988-ND 43916 75221-09
Product Name Windshield Wiper Rotary Switch Selector Switches Littelfuse 75221-09 Electric Two-Speed Wiper Switch, Zinc Plated Rotary Switches
Construction Single
Actuator Type Knobbed Shaft
DC Voltage Rating 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Selector Switch Heads - 1881158 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details