Littelfuse, Inc. Reversing Switch 90005-01-BX

Description
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable
Request a Quote Datasheet
Description
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversing Switch - 90005-01-BX - Littelfuse, Inc.
Rosemont, IL, United States
Reversing Switch
90005-01-BX
Reversing Switch 90005-01-BX
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end applications to act in both up/down, left/right, or in/out motions. Silver plated contacts for corrosion resistance Spring-return lever actuators, where applicable

Supplier's Site Datasheet
Rotary Switches - 18-90005-01-BX-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
18-90005-01-BX-ND
Rotary Switches 18-90005-01-BX-ND
SWITCH ROTARY 3POS 15A 12V

SWITCH ROTARY 3POS 15A 12V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rotary Switches Rotary Switches
Product Number 90005-01-BX 18-90005-01-BX-ND
Product Name Reversing Switch Rotary Switches
Construction Single
DC Voltage Rating 12 volts
Base Material Metallic
Terminal Type Screw Terminals; 4 Screw Screw Terminals
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
10mm Ultra-Thin DIP Rotary - FR01KC10H-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
2 suppliers