Littelfuse, Inc. Windshield Wiper Rotary Switch 75228-03

Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation
Request a Quote Datasheet
Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Windshield Wiper Rotary Switch - 75228-03 - Littelfuse, Inc.
Rosemont, IL, United States
Windshield Wiper Rotary Switch
75228-03
Windshield Wiper Rotary Switch 75228-03
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Push-to-Wash Capable (two to three wipes after released) Intensity settings are not load-sensitive Low Heat Generation

Supplier's Site Datasheet
Selector Switches - F8990-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F8990-ND
Selector Switches F8990-ND
Selector Switch 3 Position 10A (DC) Panel Mount

Selector Switch 3 Position 10A (DC) Panel Mount

Buy Now Datasheet
Littelfuse 75228-03 Electric Two-Speed Wiper Switch with Dynamic Parking, Zinc Plated - 43918 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 75228-03 Electric Two-Speed Wiper Switch with Dynamic Parking, Zinc Plated
43918
Littelfuse 75228-03 Electric Two-Speed Wiper Switch with Dynamic Parking, Zinc Plated 43918
Littelfuse 75228-03 Electric Two-Speed Wiper Switch Category: Wiper Switches Manufacturer: Littelfuse For use with motors with dynamic parking, including Robert Bosch and Sprague Devices motors Sealed construction, including the O-ring on the shaft Black plastic knob with metal insert and set screw, white imprint Case Material: Zinc plated Mounting stem: 7/16" -28 thread, 3/8" long
  • Littelfuse 75228-03 Electric Two-Speed Wiper Switch
  • Category: Wiper Switches
  • Manufacturer: Littelfuse
  • For use with motors with dynamic parking, including Robert Bosch and Sprague Devices motors
  • Sealed construction, including the O-ring on the shaft
  • Black plastic knob with metal insert and set screw, white imprint
  • Case Material: Zinc plated
  • Mounting stem: 7/16" -28 thread, 3/8" long
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
75228-03
Rotary Switches 75228-03
Rotary Switches SW W/W

Rotary Switches SW W/W

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 75228-03 F8990-ND 43918 75228-03
Product Name Windshield Wiper Rotary Switch Selector Switches Littelfuse 75228-03 Electric Two-Speed Wiper Switch with Dynamic Parking, Zinc Plated Rotary Switches
Construction Single
Actuator Type Knobbed Shaft
DC Voltage Rating 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details