Littelfuse, Inc. Selector Switches 75904-01

Description
Selector Switch 2 Position DPST 125A (DC) Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position DPST 125A (DC) Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - F9006-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F9006-ND
Selector Switches F9006-ND
Selector Switch 2 Position DPST 125A (DC) Panel Mount

Selector Switch 2 Position DPST 125A (DC) Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
75904-01
Rotary Switches 75904-01
Rotary Switches SW MASTER DISCONNECTHENCOL 13

Rotary Switches SW MASTER DISCONNECTHENCOL 13

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number F9006-ND 75904-01
Product Name Selector Switches Rotary Switches
Current Rating 125.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHS16/2-POL-3050 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
22mm Key Selector Switch Operators - 2AK2-08 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Selector Switch Heads - 2443493 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details