Littelfuse, Inc. General Purpose Rotary Switches 75701

Description
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Our Universal Rotary Switches are designed to provide circuit control to a multitude of power and accessory applications. Control various circuit combinations through discrete output positions
Request a Quote Datasheet
Description
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Our Universal Rotary Switches are designed to provide circuit control to a multitude of power and accessory applications. Control various circuit combinations through discrete output positions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Rotary Switches - 75701 - Littelfuse, Inc.
Rosemont, IL, United States
General Purpose Rotary Switches
75701
General Purpose Rotary Switches 75701
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Our Universal Rotary Switches are designed to provide circuit control to a multitude of power and accessory applications. Control various circuit combinations through discrete output positions

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Our Universal Rotary Switches are designed to provide circuit control to a multitude of power and accessory applications. Control various circuit combinations through discrete output positions

Supplier's Site Datasheet
Selector Switches - F9001-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F9001-ND
Selector Switches F9001-ND
Selector Switch 3 Position 20A (DC) Panel Mount

Selector Switch 3 Position 20A (DC) Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
75701
Rotary Switches 75701
Rotary Switches SW ROTARY 3POS

Rotary Switches SW ROTARY 3POS

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 75701 F9001-ND 75701
Product Name General Purpose Rotary Switches Selector Switches Rotary Switches
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWT32 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Rotary Switches - 360-2353-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
4 suppliers