Littelfuse, Inc. 4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking 75600-04-BX

Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation
Request a Quote Datasheet
Description
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking - 75600-04-BX - Littelfuse, Inc.
Rosemont, IL, United States
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking
75600-04-BX
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking 75600-04-BX
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They are designed with intermittent delay feature for permanent magnet electric wiper motors. Switches are not compatible with self-parking wiper motors; a park-signal is required from the wiper motor. Push-to-Wash Capable (2-3 wipes after released) Intensity settings are not load-sensitive Conform to SAE J1455, J112a and J234 Power supply circuit protected from noise, reverse polarity, field decay, RF radiation, and load dump Low Heat Generation

Supplier's Site Datasheet
Rotary Switches - 18-75600-04-BX-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
18-75600-04-BX-ND
Rotary Switches 18-75600-04-BX-ND
SWITCH ROTARY 6POS 15A 16V

SWITCH ROTARY 6POS 15A 16V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rotary Switches Rotary Switches
Product Number 75600-04-BX 18-75600-04-BX-ND
Product Name 4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking Rotary Switches
Construction Single
Actuator Type Knobbed Shaft Knobbed Shaft
DC Voltage Rating 16 volts
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details