Littelfuse, Inc. Diesel Ignition and Start Switch 956-3124

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.
Request a Quote Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diesel Ignition and Start Switch - 956-3124 - Littelfuse, Inc.
Rosemont, IL, United States
Diesel Ignition and Start Switch
956-3124
Diesel Ignition and Start Switch 956-3124
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Start. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.

Supplier's Site Datasheet
Selector Switches - F9278-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
F9278-ND
Selector Switches F9278-ND
Selector Switch 3 Position 5A (DC) Panel Mount

Selector Switch 3 Position 5A (DC) Panel Mount

Buy Now Datasheet
Cole Hersee 956-3124 Heavy Duty 3-Position Ignition Switch, Off - Ign/Acc - Start - 43923 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 956-3124 Heavy Duty 3-Position Ignition Switch, Off - Ign/Acc - Start
43923
Cole Hersee 956-3124 Heavy Duty 3-Position Ignition Switch, Off - Ign/Acc - Start 43923
Cole Hersee 956-3124 Heavy Duty 3-Position Category: Ignition Switches Manufacturer: Littelfuse Accessory Amps: 10A Ignition Amps: 10A Actuator: Coded Tumbler Lock, 2 Keys Short lever actuator O-ring seal in stem with ground terminal Start lockout feature: Switch must go to off position before the start circuit can be re-energized Ignition proof to SAE J259
  • Cole Hersee 956-3124 Heavy Duty 3-Position
  • Category: Ignition Switches
  • Manufacturer: Littelfuse
  • Accessory Amps: 10A
  • Ignition Amps: 10A
  • Actuator: Coded Tumbler Lock, 2 Keys
  • Short lever actuator
  • O-ring seal in stem with ground terminal
  • Start lockout feature: Switch must go to off position before the start circuit can be re-energized
  • Ignition proof to SAE J259
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
956-3124
Keylock Switches 956-3124
Keylock Switches SW,ROT,IGN & START,3POS,LEVER

Keylock Switches SW,ROT,IGN & START,3POS,LEVER

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 956-3124 F9278-ND 43923 956-3124
Product Name Diesel Ignition and Start Switch Selector Switches Cole Hersee 956-3124 Heavy Duty 3-Position Ignition Switch, Off - Ign/Acc - Start Keylock Switches
Construction Single
Current Rating 10.0 amps 5.0 amps
Base Material Metallic Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-1995-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details