Littelfuse, Inc. Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126-BX 956-3126-BX

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.
Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126-BX - 956-3126-BX - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126-BX
956-3126-BX
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126-BX 956-3126-BX
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Start. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10A Accessory, 10A Ignition, 5A Start, 1A Ground.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rotary Switches
Product Number 956-3126-BX
Product Name Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126-BX
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-411-131-R-900-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers