Littelfuse, Inc. Diesel Ignition and Start Switch 956-3135

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10 A Accessory, 10 A Ignition, 5 A Start, 1 A Ground
Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10 A Accessory, 10 A Ignition, 5 A Start, 1 A Ground
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diesel Ignition and Start Switch - 956-3135 - Littelfuse, Inc.
Rosemont, IL, United States
Diesel Ignition and Start Switch
956-3135
Diesel Ignition and Start Switch 956-3135
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Star t. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10 A Accessory, 10 A Ignition, 5 A Start, 1 A Ground

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable circuit control for vehicle ignition. Key removable in “Off” Position Only (where actuator applicable) Ignition Proof to SAE J259 5 screw terminals. Coded lock & keys. Gasket-sealed, Shutter lock seal, O-ring seal in stem. Ground terminal. 1"-24 bushing. Off-Ign/Acc-Ign/Start. Spring return to Ign/Acc. Key removable at Off. Ratings at 12 V dc: 10 A Accessory, 10 A Ignition, 5 A Start, 1 A Ground

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rotary Switches
Product Number 956-3135
Product Name Diesel Ignition and Start Switch
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-414-141-R-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers