Littelfuse, Inc. Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95534 95534

Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications
Datasheet
Description
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95534 - 95534 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95534
95534
Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95534 95534
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to vehicle accessories, these products can support the control of applications beyond ignition circuits. Key removable in “Off” Position Only (where applicable) Ignition Proof to SAE J259 Designed to enable universal start applications

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rotary Switches
Product Number 95534
Product Name Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95534
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3501-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Keylock Switches - AK2-2PO - VAST STOCK CO., LIMITED
Specs
Actuator Type Keylock
View Details
2 suppliers
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details